TE Connectivity Connector Hardware, Mounts, Locks & Retainers 100525-9

Description
Body Features Connector & Keying Code : 1248 Primary Product Color : Strawberry Red Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1248 Primary Product Color : Strawberry Red Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 100525-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
100525-9
Connector Hardware, Mounts, Locks & Retainers 100525-9
Body Features Connector & Keying Code : 1248 Primary Product Color : Strawberry Red Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1248
  • Primary Product Color : Strawberry Red
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Plug
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 100525-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
100525-9
Board to Board & Mezzanine Connectors 100525-9
Z-PACK M.CODING KEY

Z-PACK M.CODING KEY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
100525-9
Board to Board & Mezzanine Connectors 100525-9
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Accessories - 1144888-100525-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
1144888-100525-9
Connectors, Interconnects - Backplane Connectors - Accessories 1144888-100525-9
Win Source Part Number: 1144888-100525-9 Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Series: Z-PACK Package: Bulk Specifications: Red Accessory Type: Coding Keys For Use With/Related Products: Z-Pack Series Standard Package: 500 Alternative Parts (Cross-Reference): 100525-9.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity AMP Connectors Other Names: A97877,-1255257-SI,- 100525-9-SI,-1255257 -SI-ND,100525-9-ND,2 266-100525-9 Base Product Number: 100525

Win Source Part Number: 1144888-100525-9
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Series: Z-PACK
Package: Bulk
Specifications: Red
Accessory Type: Coding Keys
For Use With/Related Products: Z-Pack Series
Standard Package: 500
Alternative Parts (Cross-Reference): 100525-9.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity AMP Connectors
Other Names: A97877,-1255257-SI,-100525-9-SI,-1255257-SI-ND,100525-9-ND,2266-100525-9
Base Product Number: 100525

Buy Now Datasheet
Backplane Connector Accessories - A97877-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A97877-ND
Backplane Connector Accessories A97877-ND
Connector Coding Keys For Z-Pack Series Red

Connector Coding Keys For Z-Pack Series Red

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-100525-9
Electronic Connector 406-100525-9
Hard Metric Connectors Z-PACK M CODE KEY Product overview: 100525-9 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-100525-9 can be used for catalog matching and distributor lookup.

Hard Metric Connectors Z-PACK M CODE KEY Product overview: 100525-9 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-100525-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 100525-9 100525-9 1144888-100525-9 A97877-ND 406-100525-9
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Connectors, Interconnects - Backplane Connectors - Accessories Backplane Connector Accessories Electronic Connector
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Ribbon Cable Connectors - 1-102162-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers