Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Single Stage Quick Connect
K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.
RFI POWER LINE FILTER, 5A, 1mA; Filter Applications:General
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | CCM1613-ND | 70185613 | 52K3853 |
| Product Name | Power Line Filter Modules | Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 5 Amp | Rfi Power Line Filter, 5A, 1Ma; Filter Applications Corcom Te Connectivity |
| Filter Type | Single Phase | Single Phase | Single Phase |
| Package / Mounting | Chassis Mount | Flange | |
| Product Standards | CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |