TE Connectivity Module, Power Entry; 4 A; 250 VAC; 50/60 Hz; 5 muA @ 250 VAC, 50 Hz; Flange 5EHM1S

Description
The M Series is a family of components offering greater flexibility and cost-effectiveness in the selection of primary power components. Wiring to the modules is accomplished via 0.110" terminals for labor savings and convenience. HM Models — This medical filter provides susceptibility protection without the leakage current associated with line-to-ground capacitors. Designed to allow equipment to meet UL544 for patient care and non-patient care equipment, the HM filter has a maximum leakage current of 2 μA at 120 VAC, 60 Hz. Features: IEC Connector Provides an Internationally Accepted Power Entry Termination, Which Can Be Used with a Variety of Line Cords Selectable Fuseholder Allows Use of Single or Dual European Fuses, or a Single North American Fuse Optional DPST On/Off Switch Breaks Both Sides of the Line and Is Labeled with the International I/O Markings Optional Voltage Selector Provides a Convenient Means to Change Transformer Primary Connection, and It Is Available in Both 2-Voltage and 4-Voltage Configurations The Series Is Available with Four Filter Circuits to Meet a Variety of Applications and Convenient Connections Are Provided on Unfiltered Models, to Allow Wiring of a Separate RFI Filter
Datasheet
Description
The M Series is a family of components offering greater flexibility and cost-effectiveness in the selection of primary power components. Wiring to the modules is accomplished via 0.110" terminals for labor savings and convenience. HM Models — This medical filter provides susceptibility protection without the leakage current associated with line-to-ground capacitors. Designed to allow equipment to meet UL544 for patient care and non-patient care equipment, the HM filter has a maximum leakage current of 2 μA at 120 VAC, 60 Hz. Features: IEC Connector Provides an Internationally Accepted Power Entry Termination, Which Can Be Used with a Variety of Line Cords Selectable Fuseholder Allows Use of Single or Dual European Fuses, or a Single North American Fuse Optional DPST On/Off Switch Breaks Both Sides of the Line and Is Labeled with the International I/O Markings Optional Voltage Selector Provides a Convenient Means to Change Transformer Primary Connection, and It Is Available in Both 2-Voltage and 4-Voltage Configurations The Series Is Available with Four Filter Circuits to Meet a Variety of Applications and Convenient Connections Are Provided on Unfiltered Models, to Allow Wiring of a Separate RFI Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module, Power Entry; 4 A; 250 VAC; 50/60 Hz; 5 muA @ 250 VAC, 50 Hz; Flange - 70185690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry; 4 A; 250 VAC; 50/60 Hz; 5 muA @ 250 VAC, 50 Hz; Flange
70185690
Module, Power Entry; 4 A; 250 VAC; 50/60 Hz; 5 muA @ 250 VAC, 50 Hz; Flange 70185690
The M Series is a family of components offering greater flexibility and cost-effectiveness in the selection of primary power components. Wiring to the modules is accomplished via 0.110" terminals for labor savings and convenience. HM Models — This medical filter provides susceptibility protection without the leakage current associated with line-to-ground capacitors. Designed to allow equipment to meet UL544 for patient care and non-patient care equipment, the HM filter has a maximum leakage current of 2 μA at 120 VAC, 60 Hz. Features: IEC Connector Provides an Internationally Accepted Power Entry Termination, Which Can Be Used with a Variety of Line Cords Selectable Fuseholder Allows Use of Single or Dual European Fuses, or a Single North American Fuse Optional DPST On/Off Switch Breaks Both Sides of the Line and Is Labeled with the International I/O Markings Optional Voltage Selector Provides a Convenient Means to Change Transformer Primary Connection, and It Is Available in Both 2-Voltage and 4-Voltage Configurations The Series Is Available with Four Filter Circuits to Meet a Variety of Applications and Convenient Connections Are Provided on Unfiltered Models, to Allow Wiring of a Separate RFI Filter

The M Series is a family of components offering greater flexibility and cost-effectiveness in the selection of primary power components. Wiring to the modules is accomplished via 0.110" terminals for labor savings and convenience.
HM Models — This medical filter provides susceptibility protection without the leakage current associated with line-to-ground capacitors. Designed to allow equipment to meet UL544 for patient care and non-patient care equipment, the HM filter has a maximum leakage current of 2 μA at 120 VAC, 60 Hz.
Features:

  • IEC Connector Provides an Internationally Accepted Power Entry Termination, Which Can Be Used with a Variety of Line Cords
  • Selectable Fuseholder Allows Use of Single or Dual European Fuses, or a Single North American Fuse
  • Optional DPST On/Off Switch Breaks Both Sides of the Line and Is Labeled with the International I/O Markings
  • Optional Voltage Selector Provides a Convenient Means to Change Transformer Primary Connection, and It Is Available in Both 2-Voltage and 4-Voltage Configurations
  • The Series Is Available with Four Filter Circuits to Meet a Variety of Applications and Convenient Connections Are Provided on Unfiltered Models, to Allow Wiring of a Separate RFI Filter
Supplier's Site
AC Power Entry Modules - 5EHM1S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5EHM1S
AC Power Entry Modules 5EHM1S
AC Power Entry Modules 5A IEC-.110 FASTON MEDICAL/FLANGE MNT

AC Power Entry Modules 5A IEC-.110 FASTON MEDICAL/FLANGE MNT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 70185690 5EHM1S
Product Name Module, Power Entry; 4 A; 250 VAC; 50/60 Hz; 5 muA @ 250 VAC, 50 Hz; Flange AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Applications Residential; Hospital
Mounting Style Flange
Termination Types Faston Quick Connect (0.110")
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-20 Flanged Outlet - 88030530 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-20
Standards / Certifications UL; CSA; WD 6
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 2-6609107-8 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP67 Watertight Connector - K31S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers