TE Connectivity Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity 5EFM4S

Description
CONNECTOR. IEC, SWITCHED AND FUSED; Product Range:M Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR. IEC, SWITCHED AND FUSED; Product Range:M Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity - 45Y9642 - Newark, An Avnet Company
Chicago, IL, United States
Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity
45Y9642
Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity 45Y9642
CONNECTOR. IEC, SWITCHED AND FUSED; Product Range:M Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

CONNECTOR. IEC, SWITCHED AND FUSED; Product Range:M Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45Y9642
Product Name Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
Power Line Filters - 2871234 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details