TE Connectivity
Heat Shrink Caps
599703-000
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 14.5 MM [.57 INCH ] Recovered Inside Diameter (Max) : 6.6 MM [.26 INCH ] Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ] Wall Thickness : Medium
Other Adhesive Code : /42 Precoat Molded Part Shape Code : 102A Size Code : 62
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : None
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 14.5 MM [.57 INCH ] Recovered Inside Diameter (Max) : 6.6 MM [.26 INCH ] Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ] Wall Thickness : Medium
Other Adhesive Code : /42 Precoat Molded Part Shape Code : 102A Size Code : 62
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : None
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Expanded Inside Diameter (Min) : 14.5 MM [.57 INCH ] Recovered Inside Diameter (Max) : 6.6 MM [.26 INCH ] Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ] Wall Thickness : Medium
Other Adhesive Code : /42 Precoat Molded Part Shape Code : 102A Size Code : 62
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : None
Body Features
- Flexibility : Flexible
- Lining Type : Adhesive
- Material Code : 3
- Material Systems Code : 10
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 2:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Expanded Inside Diameter (Min) : 14.5 MM [.57 INCH ]
- Recovered Inside Diameter (Max) : 6.6 MM [.26 INCH ]
- Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ]
- Wall Thickness : Medium
Other
- Adhesive Code : /42 Precoat
- Molded Part Shape Code : 102A
- Size Code : 62
Product Type Features
Usage Conditions
- Flammability Performance : Flame-Retardant
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Resistance Properties : Immersion Protection
- Resistance Protection : None
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
599703-000 |
599703-000 |
|
Product Name
|
Heat Shrink Caps |
shrink tube |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyethylene/Polyester
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Sleeving
Shrink Tubing
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details