TE Connectivity ANSI Street Lighting Photocells 595188-000

Description
Body Features Compatible With Lamp Type : LED Lead Length : 381 MM  [15 INCH ] Primary Product Color : Black Dimensions Product Diameter : 51.94 MM  [2.04 INCH ] Product Height : 41.21 MM  [1.62 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1100 Load Rating (Tungsten) (WATT) : 1800 Operating Voltage Range (VAC) : 105 - 130 Surge Protection (JOU) : 180 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C136.24 Mechanical Attachment Mounting Options : Internal Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Industrial, Commercial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Europe, Middle East & Africa, Australia & New Zealand, Asia, Americas Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote
Description
Body Features Compatible With Lamp Type : LED Lead Length : 381 MM  [15 INCH ] Primary Product Color : Black Dimensions Product Diameter : 51.94 MM  [2.04 INCH ] Product Height : 41.21 MM  [1.62 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1100 Load Rating (Tungsten) (WATT) : 1800 Operating Voltage Range (VAC) : 105 - 130 Surge Protection (JOU) : 180 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C136.24 Mechanical Attachment Mounting Options : Internal Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Industrial, Commercial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Europe, Middle East & Africa, Australia & New Zealand, Asia, Americas Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 595188-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
595188-000
ANSI Street Lighting Photocells 595188-000
Body Features Compatible With Lamp Type : LED Lead Length : 381 MM  [15 INCH ] Primary Product Color : Black Dimensions Product Diameter : 51.94 MM  [2.04 INCH ] Product Height : 41.21 MM  [1.62 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1100 Load Rating (Tungsten) (WATT) : 1800 Operating Voltage Range (VAC) : 105 - 130 Surge Protection (JOU) : 180 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C136.24 Mechanical Attachment Mounting Options : Internal Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Industrial, Commercial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Europe, Middle East & Africa, Australia & New Zealand, Asia, Americas Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Lead Length : 381 MM  [15 INCH ]
  • Primary Product Color : Black

Dimensions


  • Product Diameter : 51.94 MM  [2.04 INCH ]
  • Product Height : 41.21 MM  [1.62 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1100
  • Load Rating (Tungsten) (WATT) : 1800
  • Operating Voltage Range (VAC) : 105 - 130
  • Surge Protection (JOU) : 180

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : ANSI C136.24

Mechanical Attachment


  • Mounting Options : Internal

Operation/Application


  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : 30 - 45

Other


  • Grade : Industrial, Commercial
  • OFF/ON Ratio : 4:1
  • Warranty : 6 Years

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia & New Zealand, Asia, Americas

Product Type Features


  • Light Sensor : CdS Photocell
  • Street Lighting Photo Control Technology : Thermal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 595188-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000968-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Photoelectric Proximity Sensors - 5000004840-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000001772-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000992-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details