TE Connectivity Heat Shrink Boots 593512-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM , 7 MM , 10 MM , 6 MM , 9 MM  [.314 INCH , .23 INCH , .27 INCH , .35 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.3 - 17.8 MM  [.209 - .701 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BR1326 listed Class G, BS-G-198-5-DF Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM , 7 MM , 10 MM , 6 MM , 9 MM  [.314 INCH , .23 INCH , .27 INCH , .35 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.3 - 17.8 MM  [.209 - .701 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BR1326 listed Class G, BS-G-198-5-DF Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 593512-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
593512-000
Heat Shrink Boots 593512-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM , 7 MM , 10 MM , 6 MM , 9 MM  [.314 INCH , .23 INCH , .27 INCH , .35 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.3 - 17.8 MM  [.209 - .701 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BR1326 listed Class G, BS-G-198-5-DF Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 7 MM , 10 MM , 6 MM , 9 MM  [.314 INCH , .23 INCH , .27 INCH , .35 INCH , .39 INCH ]
  • Compatible Cable Diameter Range : 5.3 - 17.8 MM  [.209 - .701 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BR1326 listed Class G, BS-G-198-5-DF

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 593512-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
593512-000
shrink tube 593512-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
593512-000
shrink tube 593512-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 593512-000 593512-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 090957-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 073170-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 086451-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details