TE Connectivity Splices 590127-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 590127-000 - TE Connectivity
Berwyn, PA, United States
Splices
590127-000
Splices 590127-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Yellow
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .14 - .05
  • Wire Size (AWG) : 26 - 30

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder, Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 590127-000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details