TE Connectivity Street Lighting Fuse Boxes 589126-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 3 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 300, 350 Door Width (MM) : 100 Pole Diameter (MM) : 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Fuse Type : D02 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 3 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 300, 350 Door Width (MM) : 100 Pole Diameter (MM) : 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Fuse Type : D02 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 589126-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
589126-000
Street Lighting Fuse Boxes 589126-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 3 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 300, 350 Door Width (MM) : 100 Pole Diameter (MM) : 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Fuse Type : D02 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Mantle
  • Number of Fuses : 3
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 2
  • Pinning : L1, L2, L3, (N), PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 300, 350
  • Door Width (MM) : 100
  • Pole Diameter (MM) : 120

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • IP Rating : IP54

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China

Product Type Features


  • Fuse Type : D02
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 589126-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products