TE Connectivity
Wire-to-Board Connector Contacts
583990-1
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.48 MM [.57 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .125 - .32 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.48 MM [.57 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .125 - .32 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
583990-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.48 MM [.57 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .125 - .32 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 14.48 MM [.57 INCH ]
- Contact Mating Area Plating Material : Unplated
- Contact Orientation : Straight
- Contact Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .125 - .32
- Wire Size (AWG) : 26 - 22
- Wire Size (CMA) : 254 - 642
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
583990-1 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers