TE Connectivity Wire-to-Board Connector Contacts 583616-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Thickness (MICIN) : 30 Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Wire Insulation Diameter Range : .89 - 1.4 MM  [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 159.8 - 642.4 Housing Features Centerline (Pitch) : 3.18 MM , 2.54 MM , 3.96 MM  [.156 INCH ] Identification Marking Wire Range Color Code : Orange Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Thickness (MICIN) : 30 Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Wire Insulation Diameter Range : .89 - 1.4 MM  [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 159.8 - 642.4 Housing Features Centerline (Pitch) : 3.18 MM , 2.54 MM , 3.96 MM  [.156 INCH ] Identification Marking Wire Range Color Code : Orange Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 583616-2 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
583616-2
Wire-to-Board Connector Contacts 583616-2
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Thickness (MICIN) : 30 Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Wire Insulation Diameter Range : .89 - 1.4 MM  [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 159.8 - 642.4 Housing Features Centerline (Pitch) : 3.18 MM , 2.54 MM , 3.96 MM  [.156 INCH ] Identification Marking Wire Range Color Code : Orange Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Nickel
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 30
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Accepts Wire Insulation Diameter Range : .89 - 1.4 MM  [.035 - .055 INCH ]
  • Wire Size (MMSQ) : .08 - .24
  • Wire Size (AWG) : 28 - 24
  • Wire Size (CMA) : 159.8 - 642.4

Housing Features


  • Centerline (Pitch) : 3.18 MM , 2.54 MM , 3.96 MM  [.156 INCH ]

Identification Marking


  • Wire Range Color Code : Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 7000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 583616-2
Product Name Wire-to-Board Connector Contacts
North American 24 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details