TE Connectivity
Wire-to-Board Connector Contacts
583259-1
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 18.84 MM [.742 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 18.84 MM [.742 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
583259-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 18.84 MM [.742 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 18.84 MM [.742 INCH ]
- Contact Mating Area Plating Material : Unplated
- Contact Orientation : Straight
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .2 - .52
- Wire Size (AWG) : 24 - 20
- Wire Size (CMA) : 404 - 1022
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
583259-1 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
3 suppliers
Terminal Type
Blade Crimp
Features
RoHS; Insulated
View Details
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details