TE Connectivity ™ Markers - 5803414 5803414

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223569-5803414 Packaging: Tape & Reel Color: Yellow Categories: Markers Alternative Parts (Cross-Reference): EC0105-000; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -45 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223569-5803414 Packaging: Tape & Reel Color: Yellow Categories: Markers Alternative Parts (Cross-Reference): EC0105-000; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -45 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 5803414 - 1223569-5803414 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 5803414
1223569-5803414
Markers - 5803414 1223569-5803414
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223569-5803414 Packaging: Tape & Reel Color: Yellow Categories: Markers Alternative Parts (Cross-Reference): EC0105-000; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -45 °C Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223569-5803414
Packaging: Tape & Reel
Color: Yellow
Categories: Markers
Alternative Parts (Cross-Reference): EC0105-000;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -45 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1223569-5803414
Product Name Markers - 5803414
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details