TE Connectivity ™ Markers - 5801000 5801000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110890-5801000 Packaging: Box Color: Black Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC0018-000; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 1.5 mm Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110890-5801000 Packaging: Box Color: Black Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC0018-000; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 1.5 mm Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 5801000 - 1110890-5801000 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 5801000
1110890-5801000
Markers - 5801000 1110890-5801000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110890-5801000 Packaging: Box Color: Black Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC0018-000; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 1.5 mm Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110890-5801000
Packaging: Box
Color: Black
Body Material: PVC, Polyvinylchloride
Material: PVC
Categories: Markers
Alternative Parts (Cross-Reference): EC0018-000;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -45 °C
REACH SVHC: No SVHC
ELV: Compliant
Wire/Cable Diameter: 1.5 mm
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1110890-5801000
Product Name Markers - 5801000
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers