TE Connectivity Connector Backshells 5788362-1

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5788362-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5788362-1
Connector Backshells 5788362-1
Body Features Primary Product Material : Steel Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 2-56 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
Connector Backshell - 5788362-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
5788362-1
Connector Backshell 5788362-1
.8MM CHAMP BACKSHELL KIT

.8MM CHAMP BACKSHELL KIT

Buy Now
Swedesboro, NJ, United States
Connector Backshell
5788362-1
Connector Backshell 5788362-1
backshells,

backshells,

Buy Now
Singapore, Singapore
Electronic Connector
363-5788362-1
Electronic Connector 363-5788362-1
Backshell Kit 180° Nickel Over Copper Zinc Bag Product overview: 5788362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5788362-1 can be used for catalog matching and distributor lookup.

Backshell Kit 180° Nickel Over Copper Zinc Bag Product overview: 5788362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5788362-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A130882-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A130882-ND
D-Sub, D-Shaped Connector Backshells, Hoods A130882-ND
68 Position Two Piece Backshell Connector Silver 180°

68 Position Two Piece Backshell Connector Silver 180°

Buy Now Datasheet
5788362-1 Rohs Compliant Amp - Te Connectivity - 96AC6810 - Newark, An Avnet Company
Chicago, IL, United States
5788362-1 Rohs Compliant Amp - Te Connectivity
96AC6810
5788362-1 Rohs Compliant Amp - Te Connectivity 96AC6810
5788362-1 ROHS COMPLIANT: YES

5788362-1 ROHS COMPLIANT: YES

Supplier's Site
.8Mm Champ Backshell Kit Rohs Compliant Amp - Te Connectivity - 42K7586 - Newark, An Avnet Company
Chicago, IL, United States
.8Mm Champ Backshell Kit Rohs Compliant Amp - Te Connectivity
42K7586
.8Mm Champ Backshell Kit Rohs Compliant Amp - Te Connectivity 42K7586
.8MM CHAMP BACKSHELL KIT ROHS COMPLIANT: YES

.8MM CHAMP BACKSHELL KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5788362-1 5788362-1 363-5788362-1 A130882-ND 96AC6810
Product Name Connector Backshells Connector Backshell Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods 5788362-1 Rohs Compliant Amp - Te Connectivity
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589488-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
3 suppliers
Connector Backshells - 1-2308346-7 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers