TE Connectivity ™ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 5787962-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Package: 18-SSIP, Formed Leads Product Status: Preliminary Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Flange Feature: Housing/Shell (4-40) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) OTP 64-SH-DIP Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Package: 18-SSIP, Formed Leads Product Status: Preliminary Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Flange Feature: Housing/Shell (4-40) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) OTP 64-SH-DIP Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Package: 18-SSIP, Formed Leads Product Status: Preliminary Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Flange Feature: Housing/Shell (4-40) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) OTP 64-SH-DIP Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Package: 18-SSIP, Formed Leads
Product Status: Preliminary
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Fixed
Flange Feature: Housing/Shell (4-40)
Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) OTP 64-SH-DIP
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details