TE Connectivity Battery Interconnect Connector; Battery Sizes Accepted Te Connectivity 5787531-1

Description
BATTERY INTERCONNECT CONNECTOR; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Battery Interconnect; No. of Positions:6Positions RoHS Compliant: Yes
Description
BATTERY INTERCONNECT CONNECTOR; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Battery Interconnect; No. of Positions:6Positions RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Interconnect Connector; Battery Sizes Accepted Te Connectivity - 62K3351 - Newark, An Avnet Company
Chicago, IL, United States
Battery Interconnect Connector; Battery Sizes Accepted Te Connectivity
62K3351
Battery Interconnect Connector; Battery Sizes Accepted Te Connectivity 62K3351
BATTERY INTERCONNECT CONNECTOR; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Battery Interconnect; No. of Positions:6Positions RoHS Compliant: Yes

BATTERY INTERCONNECT CONNECTOR; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Battery Interconnect; No. of Positions:6PositionsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 62K3351
Product Name Battery Interconnect Connector; Battery Sizes Accepted Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2236905-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details