TE Connectivity DC Jack Connectors 5787444-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787444-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787444-1
DC Jack Connectors 5787444-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A115528-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A115528-ND
Blade Type Power Connector Assemblies A115528-ND
"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 5787444-1 - 197804-5787444-1 - Win Source Electronics
Laguna Hills, CA, United States
Blade Type Power Connectors - 5787444-1
197804-5787444-1
Blade Type Power Connectors - 5787444-1 197804-5787444-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197804-5787444-1 Packaging: Bulk Number of Positions: 5 Pitch: 0.197" (5.00mm) Color: Black Features: Keyless Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Finish: Nickel Contact Finish Thickness: 74.8μin (1.90μm) Connector Style: Battery Voltage Rating: 50V Current Rating: 7A Material - Insulation: Polyphthalamide (PPA) Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 70°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197804-5787444-1
Packaging: Bulk
Number of Positions: 5
Pitch: 0.197" (5.00mm)
Color: Black
Features: Keyless
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Nickel
Contact Finish Thickness: 74.8μin (1.90μm)
Connector Style: Battery
Voltage Rating: 50V
Current Rating: 7A
Material - Insulation: Polyphthalamide (PPA)
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
7A 50V Electronic Connector
316-5787444-1
7A 50V Electronic Connector 316-5787444-1
5 Pos 5mm Pitch Vertical Header, Brass Tin/Nickel Plated, 7A, 50V Product overview: 5787444-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787444-1 can be used for catalog matching and distributor lookup.

5 Pos 5mm Pitch Vertical Header, Brass Tin/Nickel Plated, 7A, 50V Product overview: 5787444-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787444-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 5787444-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787444-1
Blade Type Power Connectors 5787444-1
CONN HDR 5POS 5.00MM PCB SLDR

CONN HDR 5POS 5.00MM PCB SLDR

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Battery Connectors
5787444-1
Connectors >> Battery Connectors 5787444-1
-30°C~+70°C Nickel Brass Plugin Battery Connectors ROHS

-30°C~+70°C Nickel Brass Plugin Battery Connectors ROHS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787444-1 A115528-ND 197804-5787444-1 316-5787444-1 5787444-1 5787444-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors - 5787444-1 7A 50V Electronic Connector Blade Type Power Connectors Connectors >> Battery Connectors
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 7.0 amps 7.0 amps 7.0 amps
Contact Pitch 5 mm (0.1970 inch)
Unlock Full Specs
to access all available technical data