TE Connectivity Battery Contact; Battery Sizes Accepted Amp Te Connectivity 5787444-1.

Description
BATTERY CONTACT; BATTERY SIZES ACCEPTED:-; BATTERY TERMINALS:THROUGH HOLE; CONTACT MATERIAL:BRASS; CONTACT PLATING:NICKEL PLATED CONTACTS; PRODUCT RANGE:-; ACCESSORY TYPE:BATTERRY INTERCONNECT ROHS COMPLIANT: YES
Datasheet
Description
BATTERY CONTACT; BATTERY SIZES ACCEPTED:-; BATTERY TERMINALS:THROUGH HOLE; CONTACT MATERIAL:BRASS; CONTACT PLATING:NICKEL PLATED CONTACTS; PRODUCT RANGE:-; ACCESSORY TYPE:BATTERRY INTERCONNECT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Contact; Battery Sizes Accepted Amp Te Connectivity - 30AC5389 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact; Battery Sizes Accepted Amp Te Connectivity
30AC5389
Battery Contact; Battery Sizes Accepted Amp Te Connectivity 30AC5389
BATTERY CONTACT; BATTERY SIZES ACCEPTED:-; BATTERY TERMINALS:THROUGH HOLE; CONTACT MATERIAL:BRASS; CONTACT PLATING:NICKEL PLATED CONTACTS; PRODUCT RANGE:-; ACCESSORY TYPE:BATTERRY INTERCONNECT ROHS COMPLIANT: YES

BATTERY CONTACT; BATTERY SIZES ACCEPTED:-; BATTERY TERMINALS:THROUGH HOLE; CONTACT MATERIAL:BRASS; CONTACT PLATING:NICKEL PLATED CONTACTS; PRODUCT RANGE:-; ACCESSORY TYPE:BATTERRY INTERCONNECT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC5389
Product Name Battery Contact; Battery Sizes Accepted Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355877-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details