TE Connectivity Battery Connector, 5 Pos; Battery Sizes Accepted Te Connectivity 5787441-1

Description
BATTERY CONNECTOR, 5 POS; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY CONNECTOR, 5 POS; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, 5 Pos; Battery Sizes Accepted Te Connectivity - 68Y6675 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, 5 Pos; Battery Sizes Accepted Te Connectivity
68Y6675
Battery Connector, 5 Pos; Battery Sizes Accepted Te Connectivity 68Y6675
BATTERY CONNECTOR, 5 POS; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONNECTOR, 5 POS; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68Y6675
Product Name Battery Connector, 5 Pos; Battery Sizes Accepted Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RF Contacts - 1-222246-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details