TE Connectivity Product Range Amp Te Connectivity 5787334-1.

Description
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes
Description
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC2554 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC2554
Product Range Amp Te Connectivity 24AC2554
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes

Product Range:-; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC2554
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Header, Vert, 40Way; Pitch Spacing Amphenol Communications Solutions - 34AK3296 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Solder; Solder
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details