TE Connectivity Battery Contact, Phosphor Bronze, Tht; Battery Sizes Accepted Te Connectivity 5787253-1

Description
BATTERY CONTACT, PHOSPHOR BRONZE, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Description
BATTERY CONTACT, PHOSPHOR BRONZE, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Contact, Phosphor Bronze, Tht; Battery Sizes Accepted Te Connectivity - 70AH7707 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Phosphor Bronze, Tht; Battery Sizes Accepted Te Connectivity
70AH7707
Battery Contact, Phosphor Bronze, Tht; Battery Sizes Accepted Te Connectivity 70AH7707
BATTERY CONTACT, PHOSPHOR BRONZE, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONTACT, PHOSPHOR BRONZE, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 70AH7707
Product Name Battery Contact, Phosphor Bronze, Tht; Battery Sizes Accepted Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details