TE Connectivity Connector Backshells 5787191-1

Description
Body Features Primary Product Color : Black Primary Product Material : Steel Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Steel Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5787191-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5787191-1
Connector Backshells 5787191-1
Body Features Primary Product Color : Black Primary Product Material : Steel Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Steel
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
Connector Backshell - 5787191-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
5787191-1
Connector Backshell 5787191-1
.8 CHAMP BACKSHELL KIT,BULK

.8 CHAMP BACKSHELL KIT,BULK

Buy Now
Swedesboro, NJ, United States
Connector Backshell
5787191-1
Connector Backshell 5787191-1
CHAMP .8MM HWR KITS

CHAMP .8MM HWR KITS

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A114031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A114031-ND
D-Sub, D-Shaped Connector Backshells, Hoods A114031-ND
68 Position Two Piece Backshell Connector Silver 180° Shielded

68 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5787191-1
Electronic Connector 363-5787191-1
Shrink Boot Adapter 180° Bright Tin-Lead Over Copper Steel Bag Product overview: 5787191-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5787191-1 can be used for catalog matching and distributor lookup.

Shrink Boot Adapter 180° Bright Tin-Lead Over Copper Steel Bag Product overview: 5787191-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5787191-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.8 Champ Backshell Kit,bulk Te Connectivity - 13N3681 - Newark, An Avnet Company
Chicago, IL, United States
.8 Champ Backshell Kit,bulk Te Connectivity
13N3681
.8 Champ Backshell Kit,bulk Te Connectivity 13N3681
.8 CHAMP BACKSHELL KIT,BULK

.8 CHAMP BACKSHELL KIT,BULK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787191-1 5787191-1 A114031-ND 363-5787191-1 13N3681
Product Name Connector Backshells Connector Backshell D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector .8 Champ Backshell Kit,bulk Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
No. Of Contacts Amp - Te Connectivity - 30AC3183 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Termination Solder
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - A127740-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589470-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers