TE Connectivity Box Mount D-Sub Connectors 1-206498-2

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18273-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 22 Dimensions Post Diameter : .51 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : AMP, date code & part number marking, see drawing. Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 1 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.45 MM  [.175 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18273-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 22 Dimensions Post Diameter : .51 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : AMP, date code & part number marking, see drawing. Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 1 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.45 MM  [.175 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1-206498-2 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1-206498-2
Box Mount D-Sub Connectors 1-206498-2
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18273-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 22 Dimensions Post Diameter : .51 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : AMP, date code & part number marking, see drawing. Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 1 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.45 MM  [.175 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : MS18273-2
  • Non-Magnetic : Yes
  • Retention Clip Material : Copper Alloy
  • Shell Material : Brass
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 15
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Pin
  • Contact Type : Pin
  • D-Sub Contact Size : 22

Dimensions


  • Post Diameter : .51 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal
  • ULTRA-LITE Connector : No

Other


  • Comment : AMP, date code & part number marking, see drawing.

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 1
  • Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Post Length : 4.45 MM  [.175 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Plug Assy,15 Posn,amplimite Amp - Te Connectivity - 09H7197 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,15 Posn,amplimite Amp - Te Connectivity
09H7197
Plug Assy,15 Posn,amplimite Amp - Te Connectivity 09H7197
PLUG ASSY,15 POSN,AMPLIMITE

PLUG ASSY,15 POSN,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-206498-2 09H7197
Product Name Box Mount D-Sub Connectors Plug Assy,15 Posn,amplimite Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - A104869-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details
2 suppliers