TE Connectivity No. Of Contacts Amp - Te Connectivity 5787190-8.

Description
No. of Contacts:80Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:.050 Series; Connector Body Material:Carbon Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
No. of Contacts:80Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:.050 Series; Connector Body Material:Carbon Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC2553 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC2553
No. Of Contacts Amp - Te Connectivity 24AC2553
No. of Contacts:80Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:.050 Series; Connector Body Material:Carbon Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:80Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:.050 Series; Connector Body Material:Carbon Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2553
Product Name No. Of Contacts Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details