TE Connectivity Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 5787169-7.

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:Amplimite 0.050 III Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:Amplimite 0.050 III Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 30AC5386 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
30AC5386
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 30AC5386
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:Amplimite 0.050 III Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:Amplimite 0.050 III Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5386
Product Name Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-08-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details