TE Connectivity D-Shaped Connectors 5787131-3

Description
Body Features Cover Material : ABS/Polycarbonate Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, .3, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) (MM) : .64 Compatible Insulation Diameter Range (MM) : .56 - .64 Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : Without Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : ABS/Polycarbonate Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, .3, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) (MM) : .64 Compatible Insulation Diameter Range (MM) : .56 - .64 Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : Without Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5787131-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5787131-3
D-Shaped Connectors 5787131-3
Body Features Cover Material : ABS/Polycarbonate Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, .3, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) (MM) : .64 Compatible Insulation Diameter Range (MM) : .56 - .64 Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : Without Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Cover Material : ABS/Polycarbonate
  • Primary Product Color : Black
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 68
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5, .3, 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) (MM) : .64
  • Compatible Insulation Diameter Range (MM) : .56 - .64
  • Stranded Wire Size (AWG) : 30
  • Stranded Wire Size (MMSQ) : .05

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Cover : Without
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
IDC Connectors - 1917960 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1917960
IDC Connectors 1917960
TE Connectivity 5787131-3 IDC Connector

TE Connectivity 5787131-3 IDC Connector

Supplier's Site
D-Sub Connectors - 5787131-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5787131-3
D-Sub Connectors 5787131-3
68 .8MM CHAMP PLUG KIT

68 .8MM CHAMP PLUG KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5787131-3
D-Sub Connectors 5787131-3
CHAMP .8MM CB APL PLG

CHAMP .8MM CB APL PLG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5787131-3
D-Sub Connectors 5787131-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Centronics Connectors - A114030-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A114030-ND
Centronics Connectors A114030-ND
68 Position Plug Connector Free Hanging (In-Line) IDC

68 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-5787131-3
Electronic Connector 443-5787131-3
68 Pos VHDCI RA IDC Connector, 0.8mm Pitch, Shielded, Gold/Tin Plating Product overview: 5787131-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5787131-3 can be used for catalog matching and distributor lookup.

68 Pos VHDCI RA IDC Connector, 0.8mm Pitch, Shielded, Gold/Tin Plating Product overview: 5787131-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5787131-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Plug 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity - 42K7571 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity
42K7571
Wire-Board Connector, Plug 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity 42K7571
WIRE-BOARD CONNECTOR, PLUG 68 POSITION, 0.8MM; No. of Contacts:68Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP 0.8 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG 68 POSITION, 0.8MM; No. of Contacts:68Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP 0.8 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
CONN PLUG 68POS .8MM 30GOLD - 792-5787131-3 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 68POS .8MM 30GOLD
792-5787131-3
CONN PLUG 68POS .8MM 30GOLD 792-5787131-3
CONN PLUG 68POS .8MM 30GOLD

CONN PLUG 68POS .8MM 30GOLD

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787131-3 1917960 5787131-3 A114030-ND 443-5787131-3 42K7571 792-5787131-3
Product Name D-Shaped Connectors IDC Connectors D-Sub Connectors Centronics Connectors Electronic Connector Wire-Board Connector, Plug 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity CONN PLUG 68POS .8MM 30GOLD
Connector Type Wire to Wire Connector D-Sub Connector Centronics Connector Wire to Board Connector
Termination Insulation Displacement (IDC) Idc IDC IDC / IDT IDC
Mounting Cable Mount (Free-Hanging) Cable mount Free Hanging (In-Line) Cable Mount Cable, Free Hanging
Current Rating 0.3 to 1.5 amps 0.3 amps 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - A33598-ND - DigiKey
Specs
Connector Type Centronics Connector
Mounting Panel Mount
View Details
4 suppliers
Microminiature & Nanominiature D Connectors - 1-1589457-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
D-Shaped Connectors - 1-1589797-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
D-Sub Connector Assemblies - 2684-103643-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers