TE Connectivity Shielded Contacts 578395-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 578395-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
578395-000
Shielded Contacts 578395-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 12
  • Contact Type : Socket

Industry Standards


  • Military Standard : DOD-C-83527

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 578395-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details