Body Features Insulation Material : Plastic Number of Sheds : 4
Configuration Features Number of Cores : 1
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 630 - 1000 Compatible Insulation Diameter Range : 52.4 - 58.7 MM [2.064 - 2.311 INCH ] Shed Inside Diameter : 135 MM [5.314 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4
Operation/Applicatio
n Power Component Application Type : Outdoor
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : China
Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 750
Body Features
- Insulation Material : Plastic
- Number of Sheds : 4
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 630 - 1000
- Compatible Insulation Diameter Range : 52.4 - 58.7 MM [2.064 - 2.311 INCH ]
- Shed Inside Diameter : 135 MM [5.314 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4
Operation/Application
- Power Component Application Type : Outdoor
Packaging Features
Product Availability
- Product Availability : China
Product Type Features
- Cable Shield Style : Tape
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited
- Termination Length (MM) : 750