TE Connectivity Board to Board & Mezzanine Connectors 5767061-6

Description
MICT,RECPT,228,ASSY, 093,PDNI
Request a Quote Datasheet
Description
MICT,RECPT,228,ASSY, 093,PDNI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5767061-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767061-6
Board to Board & Mezzanine Connectors 5767061-6
MICT,RECPT,228,ASSY, 093,PDNI

MICT,RECPT,228,ASSY,093,PDNI

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767061-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767061-6
CONN RCPT 228P SMD PALLAD-NICKEL

CONN RCPT 228P SMD PALLAD-NICKEL

Supplier's Site
Stacking Connector, Rcpt, 76Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1701 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 76Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1701
Stacking Connector, Rcpt, 76Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1701
STACKING CONNECTOR, RCPT, 76POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 76POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5767061-6 5767061-6 73K1701
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Rcpt, 76Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Headers, Male Pins - A114659-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers