TE Connectivity Board to Board & Mezzanine Connectors 5767006-6

Description
MICT,R/APLUG,228,ASY ,.025,.062
Request a Quote Datasheet
Description
MICT,R/APLUG,228,ASY ,.025,.062
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5767006-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767006-6
Board to Board & Mezzanine Connectors 5767006-6
MICT,R/APLUG,228,ASY ,.025,.062

MICT,R/APLUG,228,ASY,.025,.062

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767006-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767006-6
CONN PLUG 228POS EDGE MNT GOLD

CONN PLUG 228POS EDGE MNT GOLD

Supplier's Site
Stacking Connector, Plug, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1689 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1689
Stacking Connector, Plug, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1689
STACKING CONNECTOR, PLUG, 228POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:228Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 228POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:228Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5767006-6 5767006-6 73K1689
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1730844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details