TE Connectivity No. Of Contacts Amp - Te Connectivity 5750071-1.

Description
No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts; Connector Body Material:PET (Polyester) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts; Connector Body Material:PET (Polyester) Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 26AC8338 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
26AC8338
No. Of Contacts Amp - Te Connectivity 26AC8338
No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts; Connector Body Material:PET (Polyester) Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts; Connector Body Material:PET (Polyester) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8338
Product Name No. Of Contacts Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details