TE Connectivity Product Range Amp Te Connectivity 5749914-1.

Description
Product Range:-; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:1; For Use With:AMPLIMITE Subminiature D Connectors RoHS Compliant: Yes
Description
Product Range:-; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:1; For Use With:AMPLIMITE Subminiature D Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC5378 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC5378
Product Range Amp Te Connectivity 30AC5378
Product Range:-; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:1; For Use With:AMPLIMITE Subminiature D Connectors RoHS Compliant: Yes

Product Range:-; Cable Exit Angle:120°, 180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:1; For Use With:AMPLIMITE Subminiature D Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5378
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details