TE Connectivity ™ Cables, Wires - Management - Markers 5749721-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Markers Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 76V Input Dielectric Material: Polypropylene (PP) Contact Material: Phosphor Bronze Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Markers Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 76V Input Dielectric Material: Polypropylene (PP) Contact Material: Phosphor Bronze Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - 5749721-7 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
5749721-7
Cables, Wires - Management - Markers 5749721-7
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Markers Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 76V Input Dielectric Material: Polypropylene (PP) Contact Material: Phosphor Bronze Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Cables, Wires - Management>Markers
Product Status: Preliminary
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 76V Input
Dielectric Material: Polypropylene (PP)
Contact Material: Phosphor Bronze
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number 5749721-7
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wrapping Labels for Laser Printers - FLEXIMARK® LCK Labels - LAPP
Specs
Wire & Cable Markers Pre-printed Markers; Custom Characters
Material Polyester (PET / PBT)
Diameter 0.275 to 1.420 inch (6.98 to 36.07 mm)
View Details