TE Connectivity D-Shaped Connectors 5749621-7

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5749621-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5749621-7
D-Shaped Connectors 5749621-7
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 68
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ]
  • Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board, Cable-to-Cable

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Unassembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A31795-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31795-ND
D-Sub Connector Assemblies A31795-ND
68 Position D-Type Plug, Male Pins Connector

68 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 5749621-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749621-7
D-Sub Connectors 5749621-7
68 50S CABLE PLUG CONN/COV KIT

68 50S CABLE PLUG CONN/COV KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749621-7
D-Sub Connectors 5749621-7
.050 SER CBL TAB CONN

.050 SER CBL TAB CONN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749621-7
D-Sub Connectors 5749621-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
30V 1A Electronic Connector
438-5749621-7
30V 1A Electronic Connector 438-5749621-7
SCSI Connector, 68 Pos, RA, IDC, 30V, 1A, Gold/Tin Product overview: 5749621-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5749621-7 can be used for catalog matching and distributor lookup.

SCSI Connector, 68 Pos, RA, IDC, 30V, 1A, Gold/Tin Product overview: 5749621-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5749621-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 5749621-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5749621-7
Connectors 5749621-7
68 50S CABLE PLUG CONN/COV KIT

68 50S CABLE PLUG CONN/COV KIT

Buy Now
D-Sub Connector Assemblies - 5749621-7 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5749621-7
D-Sub Connector Assemblies 5749621-7
CONN D-TYPE PLUG 68POS IDC

CONN D-TYPE PLUG 68POS IDC

Supplier's Site Datasheet
D-Sub Connector, Plug, 68Pos; D Sub Connector Type Amp - Te Connectivity - 93K4570 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 68Pos; D Sub Connector Type Amp - Te Connectivity
93K4570
D-Sub Connector, Plug, 68Pos; D Sub Connector Type Amp - Te Connectivity 93K4570
D-SUB CONNECTOR, PLUG, 68POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:68Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 68POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE 0.50 Series; No. of Contacts:68Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
5749621-7 - 68 50S Cable Plug Conn/cov Kit Amp - Te Connectivity - 76AC9304 - Newark, An Avnet Company
Chicago, IL, United States
5749621-7 - 68 50S Cable Plug Conn/cov Kit Amp - Te Connectivity
76AC9304
5749621-7 - 68 50S Cable Plug Conn/cov Kit Amp - Te Connectivity 76AC9304
5749621-7 - 68 50S CABLE PLUG CONN/COV KIT

5749621-7 - 68 50S CABLE PLUG CONN/COV KIT

Supplier's Site
D-Sub Connector; Plug; Round Jacketed Cable; 30-28 AWG; 0.029 to 0.036 in.; IDC - 70041820 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plug; Round Jacketed Cable; 30-28 AWG; 0.029 to 0.036 in.; IDC
70041820
D-Sub Connector; Plug; Round Jacketed Cable; 30-28 AWG; 0.029 to 0.036 in.; IDC 70041820
0.050 Series Cable Connectors (SCSI) Housing and Covers: Thermoplastic, 94V-0 rated, black or gray. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on termination end, all under-plated nickel. Shell: Steel, plated tin-nickel alloy over nickel and copper.

0.050 Series Cable Connectors (SCSI) Housing and Covers: Thermoplastic, 94V-0 rated, black or gray. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on termination end, all under-plated nickel. Shell: Steel, plated tin-nickel alloy over nickel and copper.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749621-7 A31795-ND 5749621-7 438-5749621-7 5749621-7 5749621-7 93K4570 76AC9304 70041820
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors 30V 1A Electronic Connector Connectors D-Sub Connector Assemblies D-Sub Connector, Plug, 68Pos; D Sub Connector Type Amp - Te Connectivity 5749621-7 - 68 50S Cable Plug Conn/cov Kit Amp - Te Connectivity D-Sub Connector; Plug; Round Jacketed Cable; 30-28 AWG; 0.029 to 0.036 in.; IDC
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC IDC, Ribbon Cable IDC / IDT IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532020-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Standard Rectangular Connectors - 102694-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
D-Sub Connectors - 1466147-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-2221860-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers