TE Connectivity Connector Backshells 5749081-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 100 Dimensions Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 100 Dimensions Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5749081-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5749081-1
Connector Backshells 5749081-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 100 Dimensions Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 100

Dimensions


  • Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub Connectors - 5749081-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5749081-1
D-Sub Connectors 5749081-1
100 50SR BSHLL KIT,M J-SCR

100 50SR BSHLL KIT,M J-SCR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5749081-1
D-Sub Connectors 5749081-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A33504-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33504-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33504-ND
100 Position Two Piece Backshell Connector Silver 180° Shielded

100 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5749081-1
Electronic Connector 363-5749081-1
100 Pos Shielded Connector Tool, Zinc, UL94 V-0, 105°C Product overview: 5749081-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749081-1 can be used for catalog matching and distributor lookup.

100 Pos Shielded Connector Tool, Zinc, UL94 V-0, 105°C Product overview: 5749081-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5749081-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 5749081-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
5749081-1
D-Sub, D-Shaped Connector Backshells, Hoods 5749081-1
CONN BACKSHELL 100P 180DEG SHLD

CONN BACKSHELL 100P 180DEG SHLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749081-1 5749081-1 A33504-ND 363-5749081-1 5749081-1
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1466333-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
D-Sub, D-Shaped Connector Accessories - A125314-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details