TE Connectivity No. Of Contacts Amp - Te Connectivity 1218125-2.

Description
No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:109 Series; Connector Body Material:Brass Body; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Description
No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:109 Series; Connector Body Material:Brass Body; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 30AC3183 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
30AC3183
No. Of Contacts Amp - Te Connectivity 30AC3183
No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:109 Series; Connector Body Material:Brass Body; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:109 Series; Connector Body Material:Brass Body; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3183
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM3 D-sub Connectors - XM3F-2520-112 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers