TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 5749070-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 42-SMD Module Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 42-SMD Module Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 42-SMD Module Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 42-SMD Module
Product Status: Obsolete
Connector Type: Receptacle
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Termination: Solder
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers