TE Connectivity No. Of Contacts Amp - Te Connectivity 5748981-1.

Description
No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Nylon (Polyamide), Glass Filled, PET (Polyester) Body RoHS Compliant: Yes
Description
No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Nylon (Polyamide), Glass Filled, PET (Polyester) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC2545 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC2545
No. Of Contacts Amp - Te Connectivity 24AC2545
No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Nylon (Polyamide), Glass Filled, PET (Polyester) Body RoHS Compliant: Yes

No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Nylon (Polyamide), Glass Filled, PET (Polyester) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2545
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Accessories - 86553151TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details