TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 5748677-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Preliminary Accessory Type: Lockwasher Material: PVC Plating: Gold Hardware: Cable Clamp Features: Optoisolator Darlington Output 3750Vrms Channel 8-DIP Gull Wing Color: Gray
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Preliminary Accessory Type: Lockwasher Material: PVC Plating: Gold Hardware: Cable Clamp Features: Optoisolator Darlington Output 3750Vrms Channel 8-DIP Gull Wing Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Preliminary Accessory Type: Lockwasher Material: PVC Plating: Gold Hardware: Cable Clamp Features: Optoisolator Darlington Output 3750Vrms Channel 8-DIP Gull Wing Color: Gray

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Product Status: Preliminary
Accessory Type: Lockwasher
Material: PVC
Plating: Gold
Hardware: Cable Clamp
Features: Optoisolator Darlington Output 3750Vrms Channel 8-DIP Gull Wing
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065P - 068357-ICE3A5065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 220 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details