TE Connectivity Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity 5748676-4

Description
CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DC; Outer Diameter:0.47" RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DC; Outer Diameter:0.47" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity - 16M3362 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity
16M3362
Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity 16M3362
CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DC; Outer Diameter:0.47" RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 4, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DC; Outer Diameter:0.47" RoHS Compliant: Yes

Supplier's Site Datasheet
Backshell, D, Diecast, 37Way; Product Range Amp Te Connectivity - 93K4557 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Diecast, 37Way; Product Range Amp Te Connectivity
93K4557
Backshell, D, Diecast, 37Way; Product Range Amp Te Connectivity 93K4557
BACKSHELL, D, DIECAST, 37WAY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:11.94mm; Cable Diameter Min:6.48mm; RoHS Compliant: Yes

BACKSHELL, D, DIECAST, 37WAY; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:11.94mm; Cable Diameter Min:6.48mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3362
Product Name Cable Clamp Kit, Size 4, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details