TE Connectivity D-Shaped Connectors 5748641-1

Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 44 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 44 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5748641-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5748641-1
D-Shaped Connectors 5748641-1
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 44 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Mating Retention Feature Material : Zinc Alloy
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 44

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Dimensions


  • Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]
  • Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5748641-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748641-1
D-Sub Connectors 5748641-1
KIT,RCPT,44P,HDP-22, SHLD ENCLSRE

KIT,RCPT,44P,HDP-22,SHLD ENCLSRE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748641-1
D-Sub Connectors 5748641-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-5748641-1
Electronic Connector 439-5748641-1
44 Pos D-Sub Connector, Female, Shielded, Crimp, Straight Product overview: 5748641-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748641-1 can be used for catalog matching and distributor lookup.

44 Pos D-Sub Connector, Female, Shielded, Crimp, Straight Product overview: 5748641-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748641-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A35209-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A35209-ND
D-Sub, D-Shaped Connector Housings A35209-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5748641-1 5748641-1 439-5748641-1 A35209-ND
Product Name D-Shaped Connectors D-Sub Connectors Electronic Connector D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337441-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
D-Sub Connector Assemblies - 2684-103658-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
D-Sub Connectors - 1-1589066-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details