TE Connectivity D-Shaped Connectors 5748634-1

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5748634-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5748634-1
D-Shaped Connectors 5748634-1
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Dimensions


  • Compatible Cable Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ]
  • Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag, Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31537-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31537-ND
D-Sub, D-Shaped Connector Housings A31537-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-5748634-1
Electronic Connector 439-5748634-1
15 Pos Female D-Sub Connector, Shielded, Crimp, Tin, UL Product overview: 5748634-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748634-1 can be used for catalog matching and distributor lookup.

15 Pos Female D-Sub Connector, Shielded, Crimp, Tin, UL Product overview: 5748634-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748634-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 7183985P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183985P
D Sub Connectors 7183985P
AMPLIMITE HDP22 d-sub cable socket,15way

AMPLIMITE HDP22 d-sub cable socket,15way

Supplier's Site
D Sub Connectors - 7183985 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183985
D Sub Connectors 7183985
AMPLIMITE HDP20 d-sub socket kit, 15 way

AMPLIMITE HDP20 d-sub socket kit, 15 way

Supplier's Site
D Sub Connectors - 1918404 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1918404
D Sub Connectors 1918404
AMPLIMITE HDP20 d-sub socket kit, 15 way

AMPLIMITE HDP20 d-sub socket kit, 15 way

Supplier's Site
D-Sub Connectors - 5748634-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748634-1
D-Sub Connectors 5748634-1
KIT,RCPT,15P,HDP-22, SHLD HDWRE

KIT,RCPT,15P,HDP-22,SHLD HDWRE

Buy Now
D-Sub Connectors - 5748634-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748634-1
D-Sub Connectors 5748634-1
HD-22 PST MLD CS BULK

HD-22 PST MLD CS BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748634-1
D-Sub Connectors 5748634-1
D-Sub Connectors

D-Sub Connectors

Buy Now
AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Shielded, Crimp-Snap - 70041349 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Shielded, Crimp-Snap
70041349
AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Shielded, Crimp-Snap 70041349
AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Shielded, Crimp-Snap

AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Shielded, Crimp-Snap

Supplier's Site
5748634-1 Rohs Compliant Amp - Te Connectivity - 98AC5282 - Newark, An Avnet Company
Chicago, IL, United States
5748634-1 Rohs Compliant Amp - Te Connectivity
98AC5282
5748634-1 Rohs Compliant Amp - Te Connectivity 98AC5282
5748634-1 ROHS COMPLIANT: YES

5748634-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5748634-1 A31537-ND 439-5748634-1 7183985P 7183985 1918404 5748634-1 70041349 98AC5282
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Electronic Connector D Sub Connectors D Sub Connectors D Sub Connectors D-Sub Connectors AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Shielded, Crimp-Snap 5748634-1 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337431-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Standard Rectangular Connectors - 1-1589455-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1445022-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers