78 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D-SUB CONN, RECEPTACLE, 78POS, THT; No. of Contacts:78Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A31962-ND | 37AJ2238 |
| Product Name | D-Sub Connector Assemblies | Hd D-Sub Conn, Receptacle, 78Pos, Tht; No. Of Contacts Amp - Te Connectivity |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |