Keystone Electronics Corp. Screw Connectors 7695

Description
4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle
Request a Quote Datasheet
Description
4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-7695-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-7695-ND
Screw Connectors 36-7695-ND
4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle

4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle

Buy Now Datasheet
Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone - 62W5218 - Newark, An Avnet Company
Chicago, IL, United States
Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone
62W5218
Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone 62W5218
PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-7695-ND 62W5218
Product Name Screw Connectors Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone
Mounting Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1993-2-ND - DigiKey
Specs
Mounting Through Hole
View Details