TE Connectivity ™ Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5748481-6

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 228-CQFP Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-TSSOP
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 228-CQFP Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 228-CQFP Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-TSSOP

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 228-CQFP
Product Status: Preliminary
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060KSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F3012-30IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "18-DIP (0.300"", 7.62mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details