TE Connectivity D-Shaped Connectors 5748476-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 62 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Compatible Insulation Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 62 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Compatible Insulation Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5748476-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5748476-1
D-Shaped Connectors 5748476-1
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 62 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Compatible Insulation Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Mating Retention Feature Material : Zinc Alloy
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 62

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Dimensions


  • Compatible Cable Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ]
  • Compatible Insulation Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ]

Housing Features


  • Centerline (Pitch) : 2.41 MM  [.095 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V Electronic Connector
439-5748476-1
250V Electronic Connector 439-5748476-1
62P D-Sub Connector, Male, Shielded, Straight, Crimp, 250V Product overview: 5748476-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748476-1 can be used for catalog matching and distributor lookup.

62P D-Sub Connector, Male, Shielded, Straight, Crimp, 250V Product overview: 5748476-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748476-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5748476-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748476-1
D-Sub Connectors 5748476-1
KIT,PLUG,62P,HDP-22, SHLD ENCLS

KIT,PLUG,62P,HDP-22,SHLD ENCLS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748476-1
D-Sub Connectors 5748476-1
HD22 SHLD ENC BLK KIT

HD22 SHLD ENC BLK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748476-1
D-Sub Connectors 5748476-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - A31534-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31534-ND
D-Sub, D-Shaped Connector Housings A31534-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position

Buy Now Datasheet
Connectors Miscellaneous - 5748476-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5748476-1
Connectors Miscellaneous 5748476-1
KITPLUG62PHDP-22SHLD ENCLS

KITPLUG62PHDP-22SHLD ENCLS

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1363805-5748476-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1363805-5748476-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1363805-5748476-1
Win Source Part Number: 1363805-5748476-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Bulk Product Status: Active Features: Backshell, Grounding Indents, Shielded Base Product Number: 5748476 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Connector Type: Plug for Male Contacts Contact Type: Signal Number of Positions: 62 Number of Rows: 3 Note: Contacts Not Included Flange Feature: Cable Side (4-40) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Connector Style: D-Sub, High Density Shell Size, Connector Layout: 4 (DC, C) High Density Shell Material, Finish: Steel, Tin Plated Shell Finish Thickness: 200µin (5.08µm)

Win Source Part Number: 1363805-5748476-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-22
Package: Bulk
Product Status: Active
Features: Backshell, Grounding Indents, Shielded
Base Product Number: 5748476
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Positions: 62
Number of Rows: 3
Note: Contacts Not Included
Flange Feature: Cable Side (4-40)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Connector Style: D-Sub, High Density
Shell Size, Connector Layout: 4 (DC, C) High Density
Shell Material, Finish: Steel, Tin Plated
Shell Finish Thickness: 200µin (5.08µm)

Buy Now Datasheet
CONN D-SUB HD HOUSING PLUG 62POS - 792-5748476-1 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB HD HOUSING PLUG 62POS
792-5748476-1
CONN D-SUB HD HOUSING PLUG 62POS 792-5748476-1
CONN D-SUB HD HOUSING PLUG 62POS

CONN D-SUB HD HOUSING PLUG 62POS

Supplier's Site
D-Sub, D-Shaped Connector Housings - 5748476-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
5748476-1
D-Sub, D-Shaped Connector Housings 5748476-1
CONN D-SUB HD HOUSING PLUG 62POS

CONN D-SUB HD HOUSING PLUG 62POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5748476-1 439-5748476-1 5748476-1 5748476-1 A31534-ND 5748476-1 1363805-5748476-1 792-5748476-1 5748476-1
Product Name D-Shaped Connectors 250V Electronic Connector D-Sub Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings Connectors Miscellaneous Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings CONN D-SUB HD HOUSING PLUG 62POS D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589452-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
Coax Connectors - 1052098-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
D-Sub Connectors - 1-1532017-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
D-Sub Connector Assemblies - A144690-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers