RS Components, Ltd. Neodymium Magnets 2192254

Description
Neodymium CSK Ring Magnet,19x4.5x7.6mm
Request a Quote
Description
Neodymium CSK Ring Magnet,19x4.5x7.6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 2192254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
2192254
Neodymium Magnets 2192254
Neodymium CSK Ring Magnet,19x4.5x7.6mm

Neodymium CSK Ring Magnet,19x4.5x7.6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2192254
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Length 0.5906 inch (15 mm)
View Details
Neodymium Magnets - 291914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 13.23 lbs (6 kg)
Length 0.6299 inch (16 mm)
View Details
Neodymium Magnets - 2192251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 4.61 lbs (2.09 kg)
Width 0.4724 inch (12 mm)
View Details