TE Connectivity Crimp D-Sub Connectors 5745883-2

Description
Body Features Insert Material : Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.76 MM , 2.79 MM  [.11 INCH , .109 INCH , .108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.76 MM , 2.79 MM  [.11 INCH , .109 INCH , .108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp D-Sub Connectors - 5745883-2 - TE Connectivity
Berwyn, PA, United States
Crimp D-Sub Connectors
5745883-2
Crimp D-Sub Connectors 5745883-2
Body Features Insert Material : Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.76 MM , 2.79 MM  [.11 INCH , .109 INCH , .108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Nylon
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 50

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM , 2.76 MM , 2.79 MM  [.11 INCH , .109 INCH , .108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 225

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 5745883-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745883-2
D-Sub Connectors 5745883-2
PLUG ASSY,50P,HDP-20,CN

PLUG ASSY,50P,HDP-20,CN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745883-2
D-Sub Connectors 5745883-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Plug Assy,50P,hdp-20,cn Amp - Te Connectivity - 90AJ0404 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,50P,hdp-20,cn Amp - Te Connectivity
90AJ0404
Plug Assy,50P,hdp-20,cn Amp - Te Connectivity 90AJ0404
PLUG ASSY,50P,HDP-20,CN

PLUG ASSY,50P,HDP-20,CN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745883-2 5745883-2 5745883-2 90AJ0404
Product Name Crimp D-Sub Connectors D-Sub Connectors D-Sub Connectors Plug Assy,50P,hdp-20,cn Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products