TE Connectivity D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity 5745036-2.

Description
D SUB SHELL, PLUG, SIZE 3, STEEL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, PLUG, SIZE 3, STEEL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity - 30AC5320 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity
30AC5320
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity 30AC5320
D SUB SHELL, PLUG, SIZE 3, STEEL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

D SUB SHELL, PLUG, SIZE 3, STEEL; NO. OF POSITIONS:25POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5320
Product Name D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity
Material Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details